Sandvik AB Drill Bit 060036

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1065 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #36 DRILL DIAMETER - DECIMAL .1065 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #36 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1065 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #36 DRILL DIAMETER - DECIMAL .1065 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #36 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 060036 - Sandvik AB
Sandviken, Sweden
Drill Bit
060036
Drill Bit 060036
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-13/16 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1065 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #36 DRILL DIAMETER - DECIMAL .1065 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #36 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 1-13/16 INCH OVERALL LENGTH
  • 13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1065 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #36
  • DRILL DIAMETER - DECIMAL .1065
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #36
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 060036
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #36
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238489 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53446 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.500 inch (38.1 mm)
View Details
5/16 X 5/16 X 1/2 X 2 - 2F RH CARBIDE - 0235T20505002 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details