Sandvik AB Drill Bit 060028

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1405 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #28 DRILL DIAMETER - DECIMAL .1405 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #28 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1405 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #28 DRILL DIAMETER - DECIMAL .1405 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #28 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 060028 - Sandvik AB
Sandviken, Sweden
Drill Bit
060028
Drill Bit 060028
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 1-15/16 INCH OVERALL LENGTH 15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1405 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #28 DRILL DIAMETER - DECIMAL .1405 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #28 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 1-15/16 INCH OVERALL LENGTH
  • 15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1405 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #28
  • DRILL DIAMETER - DECIMAL .1405
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #28
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 060028
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #28
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saw - 31558 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/16 X 3/16 X 5/16 X 2 - 3F RH CARB - 0314T00331252 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details