Sandvik AB Drill Bit 060025

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-1/16 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1495 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #25 DRILL DIAMETER - DECIMAL .1495 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #25 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-1/16 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1495 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #25 DRILL DIAMETER - DECIMAL .1495 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #25 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 060025 - Sandvik AB
Sandviken, Sweden
Drill Bit
060025
Drill Bit 060025
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-1/16 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1495 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #25 DRILL DIAMETER - DECIMAL .1495 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #25 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 2-1/16 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1495 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #25
  • DRILL DIAMETER - DECIMAL .1495
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #25
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 060025
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Screw Machine
Designation #25
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - 53101 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.078 inch (2.0 mm)
View Details
7/8 X 7/8 X 1-1/2 X 4 - 2F RH BALL END CARBIDE - 0235T01415004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details