Sandvik AB Drill Bit 059750

Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 25/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 25/32 INCH DRILL DIAMETER - DECIMAL .7812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/32 POINT ANGLE - UOM DEG 1813 MODEL "
Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 25/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 25/32 INCH DRILL DIAMETER - DECIMAL .7812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/32 POINT ANGLE - UOM DEG 1813 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059750 - Sandvik AB
Sandviken, Sweden
Drill Bit
059750
Drill Bit 059750
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 25/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 25/32 INCH DRILL DIAMETER - DECIMAL .7812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/32 POINT ANGLE - UOM DEG 1813 MODEL "

"

  • EXTRA LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 18 INCH OVERALL LENGTH
  • 13 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 25/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 25/32 INCH
  • DRILL DIAMETER - DECIMAL .7812
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 25/32
  • POINT ANGLE - UOM DEG
  • 1813 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059750
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.781 inch (19.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 215243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details
HSS Power Tap and Drill Bit Set - SST+ Drill Bits - Walter Surface Technologies
Specs
Product Drill Set
Units Fractional; Metric
Drill Type Combination Drill / Tap
View Details