Sandvik AB Drill Bit 059737

Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 37/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG 1813 MODEL "
Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 37/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG 1813 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059737 - Sandvik AB
Sandviken, Sweden
Drill Bit
059737
Drill Bit 059737
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 37/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 37/64 INCH DRILL DIAMETER - DECIMAL .5781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 37/64 POINT ANGLE - UOM DEG 1813 MODEL "

"

  • EXTRA LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 18 INCH OVERALL LENGTH
  • 13 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 37/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 37/64 INCH
  • DRILL DIAMETER - DECIMAL .5781
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 37/64
  • POINT ANGLE - UOM DEG
  • 1813 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059737
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.578 inch (14.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238502 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Auger Drill Bit - 53720 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE - 0314T00512504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details