Sandvik AB Drill Bit 059723

Description
" EXTRA LENGTH TYPE HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG 1813 MODEL "
Description
" EXTRA LENGTH TYPE HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG 1813 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059723 - Sandvik AB
Sandviken, Sweden
Drill Bit
059723
Drill Bit 059723
" EXTRA LENGTH TYPE HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 23/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 23/64 INCH DRILL DIAMETER - DECIMAL .3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 23/64 POINT ANGLE - UOM DEG 1813 MODEL "

"

  • EXTRA LENGTH TYPE
  • HSS MATERIAL
  • 18 INCH OVERALL LENGTH
  • 13 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 23/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 23/64 INCH
  • DRILL DIAMETER - DECIMAL .3593
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 23/64
  • POINT ANGLE - UOM DEG
  • 1813 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059723
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.359 inch (9.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saw Kit - 31635 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
7/16 X 7/16 X 1 X 2-3/4 - 2F RH CARBIDE - 0224T0071000275 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details