Sandvik AB Drill Bit 059722

Description
" EXTRA LENGTH TYPE HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG 1813 MODEL "
Description
" EXTRA LENGTH TYPE HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG 1813 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059722 - Sandvik AB
Sandviken, Sweden
Drill Bit
059722
Drill Bit 059722
" EXTRA LENGTH TYPE HSS MATERIAL 18 INCH OVERALL LENGTH 13 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG 1813 MODEL "

"

  • EXTRA LENGTH TYPE
  • HSS MATERIAL
  • 18 INCH OVERALL LENGTH
  • 13 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 11/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 11/32 INCH
  • DRILL DIAMETER - DECIMAL .3437
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 11/32
  • POINT ANGLE - UOM DEG
  • 1813 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059722
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.344 inch (8.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Half Round Drills
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details