Sandvik AB Drill Bit 059638

Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 19/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER TUBE DRILL DIAMETER 19/32 INCH DRILL DIAMETER - DECIMAL .5937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/32 POINT ANGLE - UOM DEG 1290 MODEL "
Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 19/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER TUBE DRILL DIAMETER 19/32 INCH DRILL DIAMETER - DECIMAL .5937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/32 POINT ANGLE - UOM DEG 1290 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059638 - Sandvik AB
Sandviken, Sweden
Drill Bit
059638
Drill Bit 059638
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 19/32 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER TUBE DRILL DIAMETER 19/32 INCH DRILL DIAMETER - DECIMAL .5937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/32 POINT ANGLE - UOM DEG 1290 MODEL "

"

  • EXTRA LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 9 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 19/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • 1 PER TUBE
  • DRILL DIAMETER 19/32 INCH
  • DRILL DIAMETER - DECIMAL .5937
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 19/32
  • POINT ANGLE - UOM DEG
  • 1290 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059638
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.594 inch (15.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Specialist Drill Bits - 1238515 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
View Details
4 pc 3/32
Specs
Product Drill Set
View Details