Sandvik AB Drill Bit 059621

Description
" EXTRA LENGTH TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 21/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG 1290 MODEL "
Description
" EXTRA LENGTH TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 21/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG 1290 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059621 - Sandvik AB
Sandviken, Sweden
Drill Bit
059621
Drill Bit 059621
" EXTRA LENGTH TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 21/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG 1290 MODEL "

"

  • EXTRA LENGTH TYPE
  • HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 9 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 21/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 21/64 INCH
  • DRILL DIAMETER - DECIMAL .3281
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 21/64
  • POINT ANGLE - UOM DEG
  • 1290 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059621
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.328 inch (8.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saw - 31516 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 2 X 4 - 3F RH BALL CARBIDE - 0337T01020004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details