Sandvik AB Drill Bit 059617

Description
" EXTRA LENGTH TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 17/64 INCH DRILL DIAMETER - DECIMAL .2656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/64 POINT ANGLE - UOM DEG 1290 MODEL "
Description
" EXTRA LENGTH TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 17/64 INCH DRILL DIAMETER - DECIMAL .2656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/64 POINT ANGLE - UOM DEG 1290 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059617 - Sandvik AB
Sandviken, Sweden
Drill Bit
059617
Drill Bit 059617
" EXTRA LENGTH TYPE HSS MATERIAL 12 INCH OVERALL LENGTH 9 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 17/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 17/64 INCH DRILL DIAMETER - DECIMAL .2656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 17/64 POINT ANGLE - UOM DEG 1290 MODEL "

"

  • EXTRA LENGTH TYPE
  • HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 9 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 17/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 17/64 INCH
  • DRILL DIAMETER - DECIMAL .2656
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 17/64
  • POINT ANGLE - UOM DEG
  • 1290 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059617
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.266 inch (6.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bits - 216606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material Hsco
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details
14 pc Black Oxide Drill Bit Set - A10DB14 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details