Sandvik AB Drill Bit 059554

Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 7/8 INCH DRILL DIAMETER - DECIMAL .875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/8 POINT ANGLE - UOM DEG 1511 MODEL "
Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 7/8 INCH DRILL DIAMETER - DECIMAL .875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/8 POINT ANGLE - UOM DEG 1511 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059554 - Sandvik AB
Sandviken, Sweden
Drill Bit
059554
Drill Bit 059554
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/8 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 7/8 INCH DRILL DIAMETER - DECIMAL .875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/8 POINT ANGLE - UOM DEG 1511 MODEL "

"

  • EXTRA LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 15 INCH OVERALL LENGTH
  • 11 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7/8 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 7/8 INCH
  • DRILL DIAMETER - DECIMAL .875
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/8
  • POINT ANGLE - UOM DEG
  • 1511 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059554
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.875 inch (22.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53403 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.812 inch (20.6 mm)
View Details
3/8 X 3/8 X 1 X 2-1/2 - 2F RH CARBIDE - 0224T006100025 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details