Sandvik AB Drill Bit 059544

Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 11/16 INCH DRILL DIAMETER - DECIMAL .6875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/16 POINT ANGLE - UOM DEG 1511 MODEL "
Description
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 11/16 INCH DRILL DIAMETER - DECIMAL .6875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/16 POINT ANGLE - UOM DEG 1511 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059544 - Sandvik AB
Sandviken, Sweden
Drill Bit
059544
Drill Bit 059544
" EXTRA LENGTH TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 11/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 11/16 INCH DRILL DIAMETER - DECIMAL .6875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/16 POINT ANGLE - UOM DEG 1511 MODEL "

"

  • EXTRA LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 15 INCH OVERALL LENGTH
  • 11 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 11/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 11/16 INCH
  • DRILL DIAMETER - DECIMAL .6875
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 11/16
  • POINT ANGLE - UOM DEG
  • 1511 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059544
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.688 inch (17.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Auger Drill Bit - 53403 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.812 inch (20.6 mm)
View Details
1 X 1 X 2-5/8 X 6 - 2F RH BALL CARBIDE - 0224T01626256B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details