Sandvik AB Drill Bit 059520

Description
" EXTRA LENGTH TYPE HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG 1511 MODEL "
Description
" EXTRA LENGTH TYPE HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG 1511 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059520 - Sandvik AB
Sandviken, Sweden
Drill Bit
059520
Drill Bit 059520
" EXTRA LENGTH TYPE HSS MATERIAL 15 INCH OVERALL LENGTH 11 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5/16 INCH DRILL DIAMETER - DECIMAL .3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/16 POINT ANGLE - UOM DEG 1511 MODEL "

"

  • EXTRA LENGTH TYPE
  • HSS MATERIAL
  • 15 INCH OVERALL LENGTH
  • 11 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 5/16 INCH
  • DRILL DIAMETER - DECIMAL .3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/16
  • POINT ANGLE - UOM DEG
  • 1511 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059520
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.312 inch (7.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.106 inch (2.7 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saw - 31860 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/8 X 3/8 X 1-1/2 X 6 - 2F RH BALL END CARBIDE - 0235T00615006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details