Sandvik AB Drill Bit 059442

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0935 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #42 DRILL DIAMETER - DECIMAL .0935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #42 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0935 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #42 DRILL DIAMETER - DECIMAL .0935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #42 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059442 - Sandvik AB
Sandviken, Sweden
Drill Bit
059442
Drill Bit 059442
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-1/4 INCH OVERALL LENGTH 2-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0935 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #42 DRILL DIAMETER - DECIMAL .0935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #42 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 2-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0935 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #42
  • DRILL DIAMETER - DECIMAL .0935
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #42
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059442
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #42
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - 53110 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.219 inch (5.6 mm)
View Details
2 suppliers
1 X 1 X 1-1/4 X 4 - 2FL RH CARBIDE - 0224T61612504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details