Sandvik AB Drill Bit 059420

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.161 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #20 DRILL DIAMETER - DECIMAL .161 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #20 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.161 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #20 DRILL DIAMETER - DECIMAL .161 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #20 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059420 - Sandvik AB
Sandviken, Sweden
Drill Bit
059420
Drill Bit 059420
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.161 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #20 DRILL DIAMETER - DECIMAL .161 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #20 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 3-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.161 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #20
  • DRILL DIAMETER - DECIMAL .161
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #20
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059420
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #20
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Indexable Drills - CoroDrill 881 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details