Sandvik AB Drill Bit 059416

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.177 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #16 DRILL DIAMETER - DECIMAL .177 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #16 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.177 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #16 DRILL DIAMETER - DECIMAL .177 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #16 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059416 - Sandvik AB
Sandviken, Sweden
Drill Bit
059416
Drill Bit 059416
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 3-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.177 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #16 DRILL DIAMETER - DECIMAL .177 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #16 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 3-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.177 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #16
  • DRILL DIAMETER - DECIMAL .177
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #16
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059416
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #16
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53437 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
5/8 X 5/8 X 1-1/2 X 6 - 2F RH CARB - 0224T01015006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details