Sandvik AB Drill Bit 059412

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.189 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #12 DRILL DIAMETER - DECIMAL .189 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #12 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.189 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #12 DRILL DIAMETER - DECIMAL .189 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #12 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059412 - Sandvik AB
Sandviken, Sweden
Drill Bit
059412
Drill Bit 059412
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 6 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.189 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER #12 DRILL DIAMETER - DECIMAL .189 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #12 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.189 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #12
  • DRILL DIAMETER - DECIMAL .189
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #12
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059412
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Taper Length
Designation #12
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1239925 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 215517 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 1.57 inch (40 mm)
Material High Speed Steel; HSS
# of Pieces 2
View Details
Hole Saw - 31512 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details