Sandvik AB Drill Bit 059211

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.281 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER K DRILL DIAMETER - DECIMAL .281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL K POINT ANGLE - UOM DEG 502-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.281 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER K DRILL DIAMETER - DECIMAL .281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL K POINT ANGLE - UOM DEG 502-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059211 - Sandvik AB
Sandviken, Sweden
Drill Bit
059211
Drill Bit 059211
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.281 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER K DRILL DIAMETER - DECIMAL .281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL K POINT ANGLE - UOM DEG 502-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 2-15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.281 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER K
  • DRILL DIAMETER - DECIMAL .281
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL K
  • POINT ANGLE - UOM DEG
  • 502-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059211
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Extension
Designation K
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bit - 53107 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.172 inch (4.4 mm)
View Details
2 suppliers
5/8 X 5/8 X 2 X 4 - 3F RH BALL CARBIDE - 0337T01020004B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details