Sandvik AB Drill Bit 059203

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.242 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL C POINT ANGLE - UOM DEG 502-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.242 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL C POINT ANGLE - UOM DEG 502-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059203 - Sandvik AB
Sandviken, Sweden
Drill Bit
059203
Drill Bit 059203
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.242 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL C POINT ANGLE - UOM DEG 502-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.242 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER C
  • DRILL DIAMETER - DECIMAL .242
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL C
  • POINT ANGLE - UOM DEG
  • 502-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059203
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Extension
Designation C
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711370-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details