Sandvik AB Drill Bit 059201

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.234 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER A DRILL DIAMETER - DECIMAL .234 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL A POINT ANGLE - UOM DEG 502-12 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.234 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER A DRILL DIAMETER - DECIMAL .234 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL A POINT ANGLE - UOM DEG 502-12 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 059201 - Sandvik AB
Sandviken, Sweden
Drill Bit
059201
Drill Bit 059201
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 12 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.234 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER A DRILL DIAMETER - DECIMAL .234 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL A POINT ANGLE - UOM DEG 502-12 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 12 INCH OVERALL LENGTH
  • 2-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.234 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER A
  • DRILL DIAMETER - DECIMAL .234
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL A
  • POINT ANGLE - UOM DEG
  • 502-12 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 059201
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Extension
Designation A
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.213 inch (5.4 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
7/16 X 7/16 X 9/16 X 2-3/4 - 2F RH CARBIDE - 0224T0070562275 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details