Sandvik AB Drill Bit 058852

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-7/8 INCH OVERALL LENGTH 7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0635 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #52 POINT ANGLE - UOM DEG R89CO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-7/8 INCH OVERALL LENGTH 7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0635 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #52 POINT ANGLE - UOM DEG R89CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058852 - Sandvik AB
Sandviken, Sweden
Drill Bit
058852
Drill Bit 058852
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-7/8 INCH OVERALL LENGTH 7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0635 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #52 POINT ANGLE - UOM DEG R89CO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 1-7/8 INCH OVERALL LENGTH
  • 7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0635 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #52
  • DRILL DIAMETER - DECIMAL .0635
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #52
  • POINT ANGLE - UOM DEG
  • R89CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058852
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #52
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bit - 53101 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.078 inch (2.0 mm)
View Details
1/4 X 1/4 X 1 X 3 - 3F RH BALL CARBIDE - 0337T00410003B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details