Sandvik AB Drill Bit 058839

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-3/8 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0995 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #39 DRILL DIAMETER - DECIMAL .0995 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #39 POINT ANGLE - UOM DEG R89CO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-3/8 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0995 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #39 DRILL DIAMETER - DECIMAL .0995 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #39 POINT ANGLE - UOM DEG R89CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058839 - Sandvik AB
Sandviken, Sweden
Drill Bit
058839
Drill Bit 058839
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-3/8 INCH OVERALL LENGTH 13/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0995 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER #39 DRILL DIAMETER - DECIMAL .0995 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #39 POINT ANGLE - UOM DEG R89CO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 13/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0995 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #39
  • DRILL DIAMETER - DECIMAL .0995
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #39
  • POINT ANGLE - UOM DEG
  • R89CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058839
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #39
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bit - 53128 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE - 0235T20510003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details