Sandvik AB Drill Bit 058728

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 5-1/2 INCH OVERALL LENGTH 2-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG R88CO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 5-1/2 INCH OVERALL LENGTH 2-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG R88CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058728 - Sandvik AB
Sandviken, Sweden
Drill Bit
058728
Drill Bit 058728
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 5-1/2 INCH OVERALL LENGTH 2-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 7/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 7/16 INCH DRILL DIAMETER - DECIMAL .4375 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 7/16 POINT ANGLE - UOM DEG R88CO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 2-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 7/16 INCH
  • DRILL DIAMETER - DECIMAL .4375
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 7/16
  • POINT ANGLE - UOM DEG
  • R88CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058728
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.438 inch (11.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.173 inch (4.4 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Carbide Drills - High Performance Drills - 3 Flute - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711431-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details