Sandvik AB Drill Bit 058725

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 5-1/8 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG R88CO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 5-1/8 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG R88CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058725 - Sandvik AB
Sandviken, Sweden
Drill Bit
058725
Drill Bit 058725
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 5-1/8 INCH OVERALL LENGTH 1-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 25/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 25/64 INCH DRILL DIAMETER - DECIMAL .3906 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 25/64 POINT ANGLE - UOM DEG R88CO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 5-1/8 INCH OVERALL LENGTH
  • 1-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 25/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 6 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 25/64 INCH
  • DRILL DIAMETER - DECIMAL .3906
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 25/64
  • POINT ANGLE - UOM DEG
  • R88CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058725
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.391 inch (9.9 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
PCB Drill Bits - 2156992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.008 inch (0.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Solid Carbid Drills - CoroDrill R840 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details