Sandvik AB Drill Bit 058704

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-7/8 INCH OVERALL LENGTH 7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG R88CO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-7/8 INCH OVERALL LENGTH 7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG R88CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058704 - Sandvik AB
Sandviken, Sweden
Drill Bit
058704
Drill Bit 058704
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-7/8 INCH OVERALL LENGTH 7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG R88CO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 1-7/8 INCH OVERALL LENGTH
  • 7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL ALLOY STEEL, INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1/16 INCH
  • DRILL DIAMETER - DECIMAL .0625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/16
  • POINT ANGLE - UOM DEG
  • R88CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058704
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.062 inch (1.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bits - 213944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.091 inch (2.3 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, Cobalt - For Metal - 711489-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-125 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details