Sandvik AB Drill Bit 058341

Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-1/2 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 41/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 41/64 INCH DRILL DIAMETER - DECIMAL .6406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 41/64 POINT ANGLE - UOM DEG QC41P MODEL
Description
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-1/2 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 41/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 41/64 INCH DRILL DIAMETER - DECIMAL .6406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 41/64 POINT ANGLE - UOM DEG QC41P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058341 - Sandvik AB
Sandviken, Sweden
Drill Bit
058341
Drill Bit 058341
SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-1/2 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 41/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 41/64 INCH DRILL DIAMETER - DECIMAL .6406 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 41/64 POINT ANGLE - UOM DEG QC41P MODEL
  • SCREW MACHINE LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 2-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 41/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 41/64 INCH
  • DRILL DIAMETER - DECIMAL .6406
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 41/64
  • POINT ANGLE - UOM DEG
  • QC41P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058341
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.641 inch (16.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 213275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.224 inch (5.7 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Deep Hole Drills - CoroDrill 800 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
22 PC. Drilling Kit - A972201 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details