Sandvik AB Drill Bit 058225

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.404 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER Y DRILL DIAMETER - DECIMAL .404 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL Y POINT ANGLE - UOM DEG 502-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.404 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER Y DRILL DIAMETER - DECIMAL .404 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL Y POINT ANGLE - UOM DEG 502-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058225 - Sandvik AB
Sandviken, Sweden
Drill Bit
058225
Drill Bit 058225
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.404 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER Y DRILL DIAMETER - DECIMAL .404 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL Y POINT ANGLE - UOM DEG 502-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 3-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.404 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER Y
  • DRILL DIAMETER - DECIMAL .404
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL Y
  • POINT ANGLE - UOM DEG
  • 502-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058225
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Extension
Designation Y
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 217334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Drills For Composites - CoroDrill 854/856 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
90pc Drilling and Driving Accessory Kit - A989001 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details