Sandvik AB Drill Bit 058212

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.29 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER L DRILL DIAMETER - DECIMAL .29 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL L POINT ANGLE - UOM DEG 502-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.29 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER L DRILL DIAMETER - DECIMAL .29 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL L POINT ANGLE - UOM DEG 502-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058212 - Sandvik AB
Sandviken, Sweden
Drill Bit
058212
Drill Bit 058212
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.29 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER L DRILL DIAMETER - DECIMAL .29 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL L POINT ANGLE - UOM DEG 502-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 2-15/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.29 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER L
  • DRILL DIAMETER - DECIMAL .29
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL L
  • POINT ANGLE - UOM DEG
  • 502-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058212
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Extension
Designation L
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216189 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Stepped Cone Drill - 59011 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
3/4 X 3/4 X 1 X 2-1/2 X 6 - 3F RH CARBIDE - 0314T01210006.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details