Sandvik AB Drill Bit 058159

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.041 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #59 DRILL DIAMETER - DECIMAL .041 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #59 POINT ANGLE - UOM DEG 501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.041 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #59 DRILL DIAMETER - DECIMAL .041 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #59 POINT ANGLE - UOM DEG 501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058159 - Sandvik AB
Sandviken, Sweden
Drill Bit
058159
Drill Bit 058159
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.041 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #59 DRILL DIAMETER - DECIMAL .041 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #59 POINT ANGLE - UOM DEG 501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 11/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.041 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER #59
  • DRILL DIAMETER - DECIMAL .041
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #59
  • POINT ANGLE - UOM DEG
  • 501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058159
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #59
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details