Sandvik AB Drill Bit 058155

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.052 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #55 DRILL DIAMETER - DECIMAL .052 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #55 POINT ANGLE - UOM DEG 501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.052 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #55 DRILL DIAMETER - DECIMAL .052 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #55 POINT ANGLE - UOM DEG 501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058155 - Sandvik AB
Sandviken, Sweden
Drill Bit
058155
Drill Bit 058155
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.052 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #55 DRILL DIAMETER - DECIMAL .052 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #55 POINT ANGLE - UOM DEG 501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.052 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER #55
  • DRILL DIAMETER - DECIMAL .052
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #55
  • POINT ANGLE - UOM DEG
  • 501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058155
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #55
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749063 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drills For Composites - CoroDrill 854/856 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
62pc. Drilling and Driving Kit - A986201 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details