Sandvik AB Drill Bit 058153

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0595 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #53 DRILL DIAMETER - DECIMAL .0595 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #53 POINT ANGLE - UOM DEG 501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0595 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #53 DRILL DIAMETER - DECIMAL .0595 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #53 POINT ANGLE - UOM DEG 501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058153 - Sandvik AB
Sandviken, Sweden
Drill Bit
058153
Drill Bit 058153
" EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0595 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #53 DRILL DIAMETER - DECIMAL .0595 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #53 POINT ANGLE - UOM DEG 501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0595 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER #53
  • DRILL DIAMETER - DECIMAL .0595
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #53
  • POINT ANGLE - UOM DEG
  • 501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058153
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #53
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238487 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53436 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.688 inch (17.5 mm)
View Details
7/16 X 7/16 X 1 X 2-3/4 - 2F RH BALL CARBIDE - 0224T0071000275B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details