Sandvik AB Drill Bit 058142

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0935 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #42 DRILL DIAMETER - DECIMAL .0935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #42 POINT ANGLE - UOM DEG 501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0935 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #42 DRILL DIAMETER - DECIMAL .0935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #42 POINT ANGLE - UOM DEG 501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058142 - Sandvik AB
Sandviken, Sweden
Drill Bit
058142
Drill Bit 058142
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.0935 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #42 DRILL DIAMETER - DECIMAL .0935 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #42 POINT ANGLE - UOM DEG 501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.0935 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER #42
  • DRILL DIAMETER - DECIMAL .0935
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #42
  • POINT ANGLE - UOM DEG
  • 501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058142
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #42
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Auger Drill Bit - 53720 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
3/16 X 3/16 X 5/16 X 2 - 2F RH CARBIDE BALL - 0224T00303122B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details