Sandvik AB Drill Bit 058130

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG 501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG 501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058130 - Sandvik AB
Sandviken, Sweden
Drill Bit
058130
Drill Bit 058130
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.1285 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #30 POINT ANGLE - UOM DEG 501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.1285 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER #30
  • DRILL DIAMETER - DECIMAL .1285
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #30
  • POINT ANGLE - UOM DEG
  • 501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058130
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #30
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details