Sandvik AB Drill Bit 058117

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.173 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #17 DRILL DIAMETER - DECIMAL .173 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #17 POINT ANGLE - UOM DEG 501-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.173 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #17 DRILL DIAMETER - DECIMAL .173 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #17 POINT ANGLE - UOM DEG 501-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058117 - Sandvik AB
Sandviken, Sweden
Drill Bit
058117
Drill Bit 058117
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 0.173 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER #17 DRILL DIAMETER - DECIMAL .173 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL #17 POINT ANGLE - UOM DEG 501-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 2-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.173 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER #17
  • DRILL DIAMETER - DECIMAL .173
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL #17
  • POINT ANGLE - UOM DEG
  • 501-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058117
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Extension
Designation #17
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.067 inch (1.7 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bit - 53112 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Shank Straight
Cutting Length 2.75 inch (70 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 2-1/8 X 4-2F RH - 0224T00806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details