Sandvik AB Drill Bit 058013

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG 500-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG 500-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058013 - Sandvik AB
Sandviken, Sweden
Drill Bit
058013
Drill Bit 058013
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG 500-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 2-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 13/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 13/64 INCH
  • DRILL DIAMETER - DECIMAL .2031
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 13/64
  • POINT ANGLE - UOM DEG
  • 500-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058013
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.203 inch (5.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 2172662 - RS Components, Ltd.
Specs
Diameter 5.984 inch (152.0 mm)
OAL 5.91 inch (150 mm)
Material Steel
View Details
Brazed Carbide Single-lip Gun Drill - CoroDrill A428.91 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Gundrill
View Details
60 pc Drilling and Driving Accessory Kit - A986001 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details