Sandvik AB Drill Bit 058004

Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG 500-6 MODEL "
Description
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG 500-6 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 058004 - Sandvik AB
Sandviken, Sweden
Drill Bit
058004
Drill Bit 058004
" EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/16 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL MILD STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 1/16 INCH DRILL DIAMETER - DECIMAL .0625 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/16 POINT ANGLE - UOM DEG 500-6 MODEL "

"

  • EXTRA LENGTH AIRCRAFT, SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6 INCH OVERALL LENGTH
  • 7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/16 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL MILD STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 1/16 INCH
  • DRILL DIAMETER - DECIMAL .0625
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/16
  • POINT ANGLE - UOM DEG
  • 500-6 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 058004
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Extension
Diameter 0.062 inch (1.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 217390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details
SST+ 135° Double-ended, Fractional and Rivet Sizes for Thin Gauge Material and Sheet Metal -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Cutting Application Stainless; Steel; All Types of Metal
View Details