Sandvik AB Drill Bit 057938

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 8-3/4 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 19/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 19/32 INCH DRILL DIAMETER - DECIMAL .5937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/32 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 8-3/4 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 19/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 19/32 INCH DRILL DIAMETER - DECIMAL .5937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/32 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057938 - Sandvik AB
Sandviken, Sweden
Drill Bit
057938
Drill Bit 057938
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 8-3/4 INCH OVERALL LENGTH 4-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 19/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 19/32 INCH DRILL DIAMETER - DECIMAL .5937 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 19/32 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 8-3/4 INCH OVERALL LENGTH
  • 4-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 19/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 19/32 INCH
  • DRILL DIAMETER - DECIMAL .5937
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 19/32
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057938
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.594 inch (15.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.067 inch (1.7 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53719 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
1 X 1 X 2-5/8 X 6 - 2F RH CARBIDE - 0224T01626256 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details