Sandvik AB Drill Bit 057931

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 7-3/4 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 31/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 31/64 INCH DRILL DIAMETER - DECIMAL .4843 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 31/64 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 7-3/4 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 31/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 31/64 INCH DRILL DIAMETER - DECIMAL .4843 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 31/64 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057931 - Sandvik AB
Sandviken, Sweden
Drill Bit
057931
Drill Bit 057931
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 7-3/4 INCH OVERALL LENGTH 4-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 31/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 31/64 INCH DRILL DIAMETER - DECIMAL .4843 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 31/64 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 7-3/4 INCH OVERALL LENGTH
  • 4-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 31/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 31/64 INCH
  • DRILL DIAMETER - DECIMAL .4843
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 31/64
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057931
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.484 inch (12.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216167 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.811 inch (46.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53411 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.500 inch (38.1 mm)
View Details
3/8 X 3/8 X 1 X 2-1/2 - 3F RH BALL CARBIDE - 0337T006100025B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details