Sandvik AB Drill Bit 057910

Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5/32 INCH DRILL DIAMETER - DECIMAL .1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/32 POINT ANGLE - UOM DEG QC91P MODEL
Description
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5/32 INCH DRILL DIAMETER - DECIMAL .1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/32 POINT ANGLE - UOM DEG QC91P MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057910 - Sandvik AB
Sandviken, Sweden
Drill Bit
057910
Drill Bit 057910
TAPER LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5-3/8 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5/32 INCH DRILL DIAMETER - DECIMAL .1562 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/32 POINT ANGLE - UOM DEG QC91P MODEL
  • TAPER LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 3 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 5/32 INCH
  • DRILL DIAMETER - DECIMAL .1562
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/32
  • POINT ANGLE - UOM DEG
  • QC91P MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057910
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.156 inch (4.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.984 inch (25.0 mm)
Shank Square
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saw - 31862 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/8 X 3/8 X 1-1/2 X 4 - 2F RH CARBIDE - 0224T00615004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details