Sandvik AB Drill Bit 057245

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 282 MM OVERALL LENGTH 185 MM FLUTE LENGTH STRAIGHT SHANK TYPE 24.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 24.5 MM DRILL DIAMETER IN MM 24.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 282 MM OVERALL LENGTH 185 MM FLUTE LENGTH STRAIGHT SHANK TYPE 24.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 24.5 MM DRILL DIAMETER IN MM 24.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057245 - Sandvik AB
Sandviken, Sweden
Drill Bit
057245
Drill Bit 057245
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 282 MM OVERALL LENGTH 185 MM FLUTE LENGTH STRAIGHT SHANK TYPE 24.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 24.5 MM DRILL DIAMETER IN MM 24.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 282 MM OVERALL LENGTH
  • 185 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 24.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 24.5 MM
  • DRILL DIAMETER IN MM 24.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057245
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.965 inch (24.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws & Core Drill Bits - 216319 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.945 inch (24.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 172327 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 3.54 inch (90 mm)
Material Chrome Vanadium Steel, Alloy Steel
# of Pieces 1
View Details
High Speed Drill 220R-9/32 - 220R-9/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details