Sandvik AB Drill Bit 057225

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 275 MM OVERALL LENGTH 180 MM FLUTE LENGTH STRAIGHT SHANK TYPE 22.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 22.5 MM DRILL DIAMETER IN MM 22.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 275 MM OVERALL LENGTH 180 MM FLUTE LENGTH STRAIGHT SHANK TYPE 22.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 22.5 MM DRILL DIAMETER IN MM 22.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057225 - Sandvik AB
Sandviken, Sweden
Drill Bit
057225
Drill Bit 057225
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 275 MM OVERALL LENGTH 180 MM FLUTE LENGTH STRAIGHT SHANK TYPE 22.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 22.5 MM DRILL DIAMETER IN MM 22.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 275 MM OVERALL LENGTH
  • 180 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 22.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 22.5 MM
  • DRILL DIAMETER IN MM 22.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057225
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.886 inch (22.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material Hsco
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saw - 31600SEN - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/4 X 1/4 X 3/4 X 2-1/2 - 2F RH CARBIDE - 0235T204075025 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details