Sandvik AB Drill Bit 057220

Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 268 MM OVERALL LENGTH 176 MM FLUTE LENGTH STRAIGHT SHANK TYPE 22 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 22 MM DRILL DIAMETER IN MM 22 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 268 MM OVERALL LENGTH 176 MM FLUTE LENGTH STRAIGHT SHANK TYPE 22 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 22 MM DRILL DIAMETER IN MM 22 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057220 - Sandvik AB
Sandviken, Sweden
Drill Bit
057220
Drill Bit 057220
" TAPER LENGTH TYPE SURFACE TREATED HSS MATERIAL 268 MM OVERALL LENGTH 176 MM FLUTE LENGTH STRAIGHT SHANK TYPE 22 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 22 MM DRILL DIAMETER IN MM 22 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 268 MM OVERALL LENGTH
  • 176 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 22 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 22 MM
  • DRILL DIAMETER IN MM 22
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057220
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.866 inch (22.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Solid Carbid Drills - CoroDrill 460 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
51 pc. Drilling and Driving Kit - A985101 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details