Sandvik AB Drill Bit 057155

Description
" TAPER LENGTH TYPE HSS MATERIAL 227 MM OVERALL LENGTH 149 MM FLUTE LENGTH STRAIGHT SHANK TYPE 15.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 15.5 MM DRILL DIAMETER IN MM 15.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 227 MM OVERALL LENGTH 149 MM FLUTE LENGTH STRAIGHT SHANK TYPE 15.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 15.5 MM DRILL DIAMETER IN MM 15.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 057155 - Sandvik AB
Sandviken, Sweden
Drill Bit
057155
Drill Bit 057155
" TAPER LENGTH TYPE HSS MATERIAL 227 MM OVERALL LENGTH 149 MM FLUTE LENGTH STRAIGHT SHANK TYPE 15.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE COATING BRIGHT FINISH DRILL DIAMETER 15.5 MM DRILL DIAMETER IN MM 15.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 227 MM OVERALL LENGTH
  • 149 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 15.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 15.5 MM
  • DRILL DIAMETER IN MM 15.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 057155
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.610 inch (15.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
PCB Drill Bits - 2189180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
1/8
Specs
Product Drill
View Details
Right-Hand Cobalt Micro-Drill - MD-062 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details