Sandvik AB Drill Bit 056900

Description
" TAPER LENGTH TYPE HSS MATERIAL 175 MM OVERALL LENGTH 115 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 9 MM DRILL DIAMETER IN MM 9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 175 MM OVERALL LENGTH 115 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 9 MM DRILL DIAMETER IN MM 9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056900 - Sandvik AB
Sandviken, Sweden
Drill Bit
056900
Drill Bit 056900
" TAPER LENGTH TYPE HSS MATERIAL 175 MM OVERALL LENGTH 115 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 9 MM DRILL DIAMETER IN MM 9 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 175 MM OVERALL LENGTH
  • 115 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 9 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 9 MM
  • DRILL DIAMETER IN MM 9
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056900
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.354 inch (9.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bits - 216482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material Hsco
View Details
Solid Carbid Drills - CoroDrill 860 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
5 Piece Speed Load+ Chuck with Bits - AR2009 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details