Sandvik AB Drill Bit 056380

Description
" TAPER LENGTH TYPE HSS MATERIAL 119 MM OVERALL LENGTH 78 MM FLUTE LENGTH STRAIGHT SHANK TYPE 3.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3.8 MM DRILL DIAMETER IN MM 3.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 119 MM OVERALL LENGTH 78 MM FLUTE LENGTH STRAIGHT SHANK TYPE 3.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3.8 MM DRILL DIAMETER IN MM 3.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056380 - Sandvik AB
Sandviken, Sweden
Drill Bit
056380
Drill Bit 056380
" TAPER LENGTH TYPE HSS MATERIAL 119 MM OVERALL LENGTH 78 MM FLUTE LENGTH STRAIGHT SHANK TYPE 3.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 3.8 MM DRILL DIAMETER IN MM 3.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 119 MM OVERALL LENGTH
  • 78 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3.8 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 3.8 MM
  • DRILL DIAMETER IN MM 3.8
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056380
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.150 inch (3.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238485 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saw - 31922 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/4 X 1/4 X 1-1/2 X 6 - 2F RH BALL END CARBIDE - 0235T00415006B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details