Sandvik AB Drill Bit 056215

Description
" TAPER LENGTH TYPE HSS MATERIAL 90 MM OVERALL LENGTH 59 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.15 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.15 MM DRILL DIAMETER IN MM 2.15 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 90 MM OVERALL LENGTH 59 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.15 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.15 MM DRILL DIAMETER IN MM 2.15 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056215 - Sandvik AB
Sandviken, Sweden
Drill Bit
056215
Drill Bit 056215
" TAPER LENGTH TYPE HSS MATERIAL 90 MM OVERALL LENGTH 59 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.15 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 2.15 MM DRILL DIAMETER IN MM 2.15 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 90 MM OVERALL LENGTH
  • 59 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2.15 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 2.15 MM
  • DRILL DIAMETER IN MM 2.15
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056215
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.085 inch (2.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Hole Saws & Core Drill Bits - 216280 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.858 inch (98.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 003622 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details