Sandvik AB Drill Bit 056130

Description
" TAPER LENGTH TYPE HSS MATERIAL 65 MM OVERALL LENGTH 41 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1.3 MM DRILL DIAMETER IN MM 1.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "
Description
" TAPER LENGTH TYPE HSS MATERIAL 65 MM OVERALL LENGTH 41 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1.3 MM DRILL DIAMETER IN MM 1.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 056130 - Sandvik AB
Sandviken, Sweden
Drill Bit
056130
Drill Bit 056130
" TAPER LENGTH TYPE HSS MATERIAL 65 MM OVERALL LENGTH 41 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1.3 MM DRILL DIAMETER IN MM 1.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATL MODEL "

"

  • TAPER LENGTH TYPE
  • HSS MATERIAL
  • 65 MM OVERALL LENGTH
  • 41 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1.3 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 1.3 MM
  • DRILL DIAMETER IN MM 1.3
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATL MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 056130
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Taper Length
Diameter 0.051 inch (1.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 173150 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 6.50 inch (165 mm)
Material Chrome Vanadium Steel
# of Pieces 1
View Details
High Speed Drill 221-#18 - 221-#18 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details