Sandvik AB Drill Bit 055926

Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 7 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG QC91G MODEL
Description
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 7 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG QC91G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 055926 - Sandvik AB
Sandviken, Sweden
Drill Bit
055926
Drill Bit 055926
TAPER LENGTH SPLIT POINT TYPE HSS MATERIAL 7 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 13/32 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 13/32 INCH DRILL DIAMETER - DECIMAL .4062 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/32 POINT ANGLE - UOM DEG QC91G MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • HSS MATERIAL
  • 7 INCH OVERALL LENGTH
  • 4-3/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 13/32 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 6 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 13/32 INCH
  • DRILL DIAMETER - DECIMAL .4062
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 13/32
  • POINT ANGLE - UOM DEG
  • QC91G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 055926
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.406 inch (10.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bit - 53113 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.266 inch (6.7 mm)
View Details
2 suppliers
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 2FL RH CARBIDE - 0224T61007506.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details