Sandvik AB Drill Bit 055916

Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG QC91G MODEL
Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG QC91G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 055916 - Sandvik AB
Sandviken, Sweden
Drill Bit
055916
Drill Bit 055916
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG QC91G MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 3-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 1/4 INCH
  • DRILL DIAMETER - DECIMAL .25
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/4
  • POINT ANGLE - UOM DEG
  • QC91G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 055916
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.250 inch (6.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bits - 216707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Drill Bits - 172769 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 7.87 inch (200 mm)
Material Hardened Steel
# of Pieces 1
View Details
High Speed Drill 221B-GP-#12 - 221B-GP-#12 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details