Sandvik AB Drill Bit 055915

Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 15/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG QC91G MODEL
Description
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 15/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG QC91G MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 055915 - Sandvik AB
Sandviken, Sweden
Drill Bit
055915
Drill Bit 055915
TAPER LENGTH SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 6-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 15/64 INCH SHANK SIZE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE 12 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG QC91G MODEL
  • TAPER LENGTH SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 3-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 15/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • 12 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 15/64 INCH
  • DRILL DIAMETER - DECIMAL .2343
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 15/64
  • POINT ANGLE - UOM DEG
  • QC91G MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 055915
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Taper Length
Diameter 0.234 inch (6.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-4419 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details